Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE5801IRGCT
AFE5801IRGCT
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 8 CHAN 12BIT 64VQFN
Manufacturer:
Texas Instruments
Datasheet:
AFE5801IRGCT Datasheet
History Price: $69.06000
In Stock: 5800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE5801IRGCT vs AFE4950YBGT
Part No
AFE5801IRGCT
AFE4950YBGT
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
12
-
Number of Channels
8
1
Power (Watts)
636 mW
-
Voltage - Supply, Analog
1.8V, 3.3V
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Voltage - Supply, Digital
-
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
36-XFBGA, DSBGA
Supplier Device Package
64-VQFN (9x9)
36-DSBGA (2.63x2.46)