Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1224E
AFE1224E
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 14BIT 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1224E Datasheet
History Price: $10.20000
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE1224E vs AFE58JD32ZBV
Part No
AFE1224E
AFE58JD32ZBV
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk or Tray
Status
Obsolete
Active
Number of Bits
14
12
Number of Channels
1
32
Power (Watts)
385 mW
42 mW
Voltage - Supply, Analog
5V
3V ~ 3.3V
Voltage - Supply, Digital
3.15V ~ 5.25V
3V ~ 3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
289-FBGA
Supplier Device Package
28-SSOP
289-NFBGA (15x15)