Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Burr Brown AFE1105E/1K
AFE1105E/1K
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
DIGITAL SLIC, 1-FUNC, CMOS
Manufacturer:
Burr Brown
Datasheet:
AFE1105E/1K Datasheet
History Price: $8.40000
In Stock: 21400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE1105E/1K vs AFE5807ZCF
Part No
AFE1105E/1K
AFE5807ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Burr Brown
Texas Instruments
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Number of Bits
14
12
Number of Channels
1
8
Power (Watts)
250 mW
117 mW
Voltage - Supply, Analog
5V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
3.3V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
135-BGA
Supplier Device Package
48-SSOP
135-NFBGA (15x9)