Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE0064IPBKR
AFE0064IPBKR
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 64 CHAN 16BIT 128LQFP
Manufacturer:
Texas Instruments
Datasheet:
AFE0064IPBKR Datasheet
History Price: $46.59600
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE0064IPBKR vs AFE5809ZCF
Part No
AFE0064IPBKR
AFE5809ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Number of Bits
16
14
Number of Channels
64
8
Power (Watts)
175 mW
158 mW
Voltage - Supply, Analog
3.2V ~ 3.6V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
3.2V ~ 3.6V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-LQFP
135-BGA
Supplier Device Package
128-LQFP (14x14)
135-NFBGA (15x9)