Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ATP Electronics AF064GEC5A-2001A3
AF064GEC5A-2001A3
Active
Memory
Description:
IC FLASH 512GBIT EMMC 153BGA
Manufacturer:
ATP Electronics
Datasheet:
AF064GEC5A-2001A3 Datasheet
History Price: $127.92000
In Stock: 33900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF064GEC5A-2001A3 vs AF008GEC5A-2001EX
Part No
AF064GEC5A-2001A3
AF008GEC5A-2001EX
Category
Memory
Memory
Manufacturer
ATP Electronics
ATP Electronics
Series
Automotive
Ex-Temp
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND (pSLC)
FLASH - NAND (pSLC)
Memory Size
512Gbit
64Gbit
Memory Organization
64G x 8
8G x 8
Memory Interface
eMMC
eMMC
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-FBGA
153-FBGA
Supplier Device Package
153-BGA (11.5x13)
153-BGA (11.5x13)