AF032GEC5A-2001EX
AF032GEC5A-2001EX
Active
Description:  IC FLASH 256GBIT EMMC 153BGA
Manufacturer:  ATP Electronics
History Price: $62.81000
In Stock: 4000
AF032GEC5A-2001EX vs AF008GEC5A-2001A3
Category
Series
Ex-Temp
Automotive
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND (pSLC)
FLASH - NAND (pSLC)
Memory Size
256Gbit
64Gbit
Memory Organization
32G x 8
8G x 8
Memory Interface
eMMC
eMMC
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-FBGA
153-FBGA
Supplier Device Package
153-BGA (11.5x13)
153-BGA (11.5x13)