Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Analog Devices ADUCM4050BCPZ
ADUCM4050BCPZ
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 64LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADUCM4050BCPZ Datasheet
History Price: $29.90000
In Stock: 4000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUCM4050BCPZ vs ADUCM3029BCBZ-RL
Part No
ADUCM4050BCPZ
ADUCM3029BCBZ-RL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Analog Devices
Analog Devices
Series
ADuCM
ADuCM
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M4F
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
52MHz
26MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
DMA, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
51
36
Program Memory Size
512KB (512K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
96K x 8
Voltage - Supply (Vcc/Vdd)
1.74V ~ 3.6V
1.74V ~ 3.6V
Data Converters
A/D 8x12b SAR
A/D 8x12b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-WFQFN Exposed Pad, CSP
54-UFBGA, WLCSP
Supplier Device Package
64-LFCSP (9x9)
54-WLCSP (2.76x2.76)