ADUCM4050BCBZ-R7
ADUCM4050BCBZ-R7
Active
Description:  IC MCU 32BIT 512KB FLASH 72WLCSP
Manufacturer:  Analog Devices
History Price: $29.90000
In Stock: 41800
ADUCM4050BCBZ-R7 vs ADUCM322BBCZI
Series
ADuCM
ADuCM
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M4F
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
52MHz
80MHz
Connectivity
I2C, SPI, UART/USART
I2C, MDIO, SPI
Peripherals
DMA, PWM, WDT
POR, PWM, WDT
Number of I/O
51
-
Program Memory Size
512KB (512K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
1.74V ~ 3.6V
2.9V ~ 3.6V
Data Converters
A/D 8x12b SAR
A/D 16x12b; D/A 8x12b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-UFBGA, WLCSP
96-TFBGA, CSPBGA
Supplier Device Package
72-WLCSP (3.57x3.16)
96-CSPBGA (6x6)