Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Analog Devices ADUCM322BBCZ
ADUCM322BBCZ
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLSH 96CSPBGA
Manufacturer:
Analog Devices
Datasheet:
ADUCM322BBCZ Datasheet
History Price: $24.48000
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUCM322BBCZ vs ADUCM410BBCZ
Part No
ADUCM322BBCZ
ADUCM410BBCZ
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Analog Devices
Analog Devices
Series
ADuCM
ADuCM
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M33
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
160MHz
Connectivity
I2C, MDIO, SPI
I2C, SPI, UART/USART
Peripherals
POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
-
-
Program Memory Size
256KB (256K x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
2.85V ~ 3.6V
Data Converters
A/D 16x12b; D/A 8x12b
A/D 16x16b SAR; D/A 12x12b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TC)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA, CSPBGA
81-VFBGA, CSPBGA
Supplier Device Package
96-CSPBGA (6x6)
81-CSPBGA (5x5)