Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Analog Devices ADUCM322BBCZ
ADUCM322BBCZ
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLSH 96CSPBGA
Manufacturer:
Analog Devices
Datasheet:
ADUCM322BBCZ Datasheet
History Price: $24.48000
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUCM322BBCZ vs ADUCM331WFSBCPZ-RL
Part No
ADUCM322BBCZ
ADUCM331WFSBCPZ-RL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Analog Devices
Analog Devices
Series
ADuCM
Automotive, AEC-Q100
Packaging
Tray
Cut Tape (CT)
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
16.384Mhz
Connectivity
I2C, MDIO, SPI
LINbus, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
-
6
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
32K x 8
10K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
3.6V ~ 19V
Data Converters
A/D 16x12b; D/A 8x12b
A/D 2x20b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TC)
-40 ℃ ~ 115 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA, CSPBGA
32-VFQFN Exposed Pad, CSP
Supplier Device Package
96-CSPBGA (6x6)
32-LFCSP-VQ (6x6)