ADUCM322BBCZ-RL
ADUCM322BBCZ-RL
Active
Description:  IC MCU 32BIT 256KB FLSH 96CSPBGA
Manufacturer:  Analog Devices
History Price: $16.54500
In Stock: 21000
ADUCM322BBCZ-RL vs ADUCM350BBCZ
Series
ADuCM
ADuCM
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
16MHz
Connectivity
I2C, MDIO, SPI
I2C, SPI, UART/USART, USB
Peripherals
POR, PWM, WDT
DMA, I2S, LCD, POR, WDT
Number of I/O
-
66
Program Memory Size
256KB (256K x 8)
384KB (384K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
16K x 8
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
2.5V ~ 3.6V
Data Converters
A/D 16x12b; D/A 8x12b
A/D 12x16b; D/A 1x12b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TC)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA, CSPBGA
120-LFBGA, CSPBGA
Supplier Device Package
96-CSPBGA (6x6)
120-CSPBGA (8x8)