ADUCM320BBCZI
ADUCM320BBCZI
Active
Description:  IC MCU 32BIT 256KB FLSH 96CSPBGA
Manufacturer:  Analog Devices
History Price: $33.45000
In Stock: 27700
ADUCM320BBCZI vs ADUCM362BCPZ128
Series
ADuCM
ADuCM
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
16MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
40
19
Program Memory Size
256KB (128K x 8 x 2)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
1.8V ~ 3.6V
Data Converters
A/D 16x14b; D/A 12x12b
A/D 12x24b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
96-TFBGA, CSPBGA
48-WFQFN Exposed Pad, CSP
Supplier Device Package
96-CSPBGA (6x6)
48-LFCSP (7x7)