ADUCM310BBCZ
ADUCM310BBCZ
Active
Description:  IC MCU 32B 256KB FLASH 112CSPBGA
Manufacturer:  Analog Devices
History Price: $74.15000
In Stock: 3300
ADUCM310BBCZ vs ADUCM331WDCPZ
Series
ADuCM
Automotive
Packaging
Tray
Tube or Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
16.384Mhz
Connectivity
I2C, SPI, UART/USART
LINbus, SPI
Peripherals
DMA, POR, PWM, WDT
POR, WDT
Number of I/O
28
6
Program Memory Size
256KB (128K x 8 x 2)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
32K x 8
6K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
3.6V ~ 18V
Data Converters
A/D 22x14b; D/A 8x12b
A/D 2x20b
Oscillator Type
Internal
Internal
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 115 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-TFBGA, CSPBGA
32-VFQFN Exposed Pad, CSP
Supplier Device Package
112-CSPBGA (6x6)
32-LFCSP-VQ (6x6)