ADUCM310BBCZ
ADUCM310BBCZ
Active
Description:  IC MCU 32B 256KB FLASH 112CSPBGA
Manufacturer:  Analog Devices
History Price: $74.15000
In Stock: 3300
ADUCM310BBCZ vs ADUCM322BBCZ-RL
Series
ADuCM
ADuCM
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
80MHz
Connectivity
I2C, SPI, UART/USART
I2C, MDIO, SPI
Peripherals
DMA, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
28
-
Program Memory Size
256KB (128K x 8 x 2)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.9V ~ 3.6V
2.9V ~ 3.6V
Data Converters
A/D 22x14b; D/A 8x12b
A/D 16x12b; D/A 8x12b
Oscillator Type
Internal
External
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
112-TFBGA, CSPBGA
96-TFBGA, CSPBGA
Supplier Device Package
112-CSPBGA (6x6)
96-CSPBGA (6x6)