ADS8904BRGER
ADS8904BRGER
Active
Description:  IC ADC 20BIT SAR 24VQFN
Manufacturer:  Texas Instruments
History Price: $16.50000
In Stock: 30900
ADS8904BRGER vs ADS8887IDGS
Series
-
microPOWER
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Bits
20
18
Sampling Rate (Per Second)
250k
100k
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
3V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 5.5V
1.65V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
24-VQFN (4x4)
10-VSSOP
Mounting Type
Surface Mount
Surface Mount