Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8887IDRCR
ADS8887IDRCR
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 18BIT SAR 10VSON
Manufacturer:
Texas Instruments
Datasheet:
ADS8887IDRCR Datasheet
History Price: $12.49000
In Stock: 44300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS8887IDRCR vs ADS901E
Part No
ADS8887IDRCR
ADS901E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
microPOWER
SpeedPlus
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Number of Bits
18
10
Sampling Rate (Per Second)
100k
20M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.7V
Voltage - Supply, Digital
1.65V ~ 3.6V
2.7V ~ 3.7V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-VFDFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
10-VSON (3x3)
28-SSOP
Mounting Type
Surface Mount
Surface Mount