ADS58J89IRGCR
ADS58J89IRGCR
Active
Description:  IC RECEIVER 14BIT 500M 64VQFN
Manufacturer:  Texas Instruments
History Price: $436.34100
In Stock: 27700
ADS58J89IRGCR vs ADS7870EA
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Receiver
Data Acquisition System (DAS)
Number of Channels
4
8
Resolution (Bits)
14 b
12 b
Sampling Rate (Per Second)
500M
52k
Data Interface
JESD204B
Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.8V, 3.3V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
64-VQFN (9x9)
28-SSOP