ADS58J89IRGCR
ADS58J89IRGCR
Active
Description:  IC RECEIVER 14BIT 500M 64VQFN
Manufacturer:  Texas Instruments
History Price: $436.34100
In Stock: 27700
ADS58J89IRGCR vs ADS1203IPWT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Receiver
Modulator
Number of Channels
4
1
Resolution (Bits)
14 b
16 b
Sampling Rate (Per Second)
500M
40k
Data Interface
JESD204B
Serial
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.8V, 3.3V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-VQFN (9x9)
8-TSSOP