ADS1286PL
ADS1286PL
Obsolete
Description:  IC ADC 12BIT SAR 8DIP
Manufacturer:  Texas Instruments
Datasheet:   ADS1286PL Datasheet
History Price: $4.50000
In Stock: 25100
ADS1286PL vs ADS901E
Part No
Series
-
SpeedPlus
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Number of Bits
12
10
Sampling Rate (Per Second)
20k
20M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External
External
Voltage - Supply, Analog
5V
2.7V ~ 3.7V
Voltage - Supply, Digital
5V
2.7V ~ 3.7V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-PDIP
28-SSOP
Mounting Type
Through Hole
Surface Mount