Packaging
Tube
Tape & Reel (TR)
Sampling Rate (Per Second)
20k
20M
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.7V
Voltage - Supply, Digital
5V
2.7V ~ 3.7V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-PDIP
28-SSOP
Mounting Type
Through Hole
Surface Mount