ADS1209SPWR
ADS1209SPWR
Active
Description:  IC SIGMA-DELTA 16BIT 40K 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1209SPWR Datasheet
History Price: $7.18800
In Stock: 16700
ADS1209SPWR vs ADS58J64IRMPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Sigma-Delta Modulator
Capacitance-to-Digital Converter
Number of Channels
2
4
Resolution (Bits)
16 b
14 b
Sampling Rate (Per Second)
40k
500M
Data Interface
Serial
JESD204B
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V, 5V
1.1V ~ 1.2V, 1.8V ~ 2V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
72-VFQFN Exposed Pad
Supplier Device Package
24-TSSOP
72-VQFN (10x10)