ADS1203IPWRG4
ADS1203IPWRG4
Obsolete
Description:  IC MODULATOR 16BIT 40K 8TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 12400
ADS1203IPWRG4 vs ADS1203IPWT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Modulator
Modulator
Number of Channels
1
1
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
40k
40k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
8-TSSOP