ADS1203IPWR
ADS1203IPWR
Obsolete
Description:  IC MODULATOR 16BIT 40K 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1203IPWR Datasheet
History Price: $3.80000
In Stock: 31300
ADS1203IPWR vs ADS58J63IRMPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Modulator
Receiver
Number of Channels
1
4
Resolution (Bits)
16 b
14 b
Sampling Rate (Per Second)
40k
500M
Data Interface
Serial
JESD204B
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
1.8V ~ 2V, 2.85V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
72-VFQFN Exposed Pad
Supplier Device Package
8-TSSOP
72-VQFN (10x10)