ADS1202IPWT
ADS1202IPWT
Active
Description:  IC MODULATOR 16BIT 40K 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1202IPWT Datasheet
History Price: $5.44024
In Stock: 200
ADS1202IPWT vs ADS7869IPZTRG4
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
Modulator
Motor Control
Number of Channels
1
12
Resolution (Bits)
16 b
12 b
Sampling Rate (Per Second)
40k
1M
Data Interface
Serial
Serial, Parallel
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
100-TQFP
Supplier Device Package
8-TSSOP
100-TQFP (14x14)