ADS1202IPWT
ADS1202IPWT
Active
Description:  IC MODULATOR 16BIT 40K 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1202IPWT Datasheet
History Price: $5.44024
In Stock: 200
ADS1202IPWT vs ADS58J64IRMPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Modulator
Capacitance-to-Digital Converter
Number of Channels
1
4
Resolution (Bits)
16 b
14 b
Sampling Rate (Per Second)
40k
500M
Data Interface
Serial
JESD204B
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
1.1V ~ 1.2V, 1.8V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
72-VFQFN Exposed Pad
Supplier Device Package
8-TSSOP
72-VQFN (10x10)