Packaging
Tape & Reel (TR)
Bulk
Sampling Rate (Per Second)
3.3k
30M
Input Type
Differential, Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
ADC
S/H-ADC
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Pipelined
Reference Type
Internal
External
Voltage - Supply, Analog
2V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2V ~ 5.5V
2.7V ~ 5.5V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-XFQFN
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
10-X2QFN (2x1.5)
28-SSOP
Mounting Type
Surface Mount
Surface Mount