ADS1013IRUGR
ADS1013IRUGR
Active
Description:  IC ADC 12BIT SIGMA-DELTA 10X2QFN
Manufacturer:  Texas Instruments
History Price: $1.48500
In Stock: 22900
ADS1013IRUGR vs ADS901E
Series
-
SpeedPlus
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
3.3k
20M
Number of Inputs
1, 2
1
Input Type
Differential, Single Ended
Single Ended
Data Interface
I2C
Parallel
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Pipelined
Reference Type
Internal
External
Voltage - Supply, Analog
2V ~ 5.5V
2.7V ~ 3.7V
Voltage - Supply, Digital
2V ~ 5.5V
2.7V ~ 3.7V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-XFQFN
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
10-X2QFN (2x1.5)
28-SSOP
Mounting Type
Surface Mount
Surface Mount