ADS1013IDGST
ADS1013IDGST
Active
Description:  IC ADC 12BIT SIGMA-DELTA 10VSSOP
Manufacturer:  Texas Instruments
History Price: $3.34000
In Stock: 41800
ADS1013IDGST vs ADS8910BRGET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
12
18
Sampling Rate (Per Second)
3.3k
1M
Number of Inputs
1, 2
1
Input Type
Differential, Single Ended
Differential
Data Interface
I2C
SPI
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
1
1
Architecture
Sigma-Delta
SAR
Reference Type
Internal
External
Voltage - Supply, Analog
2V ~ 5.5V
3V ~ 5.5V
Voltage - Supply, Digital
2V ~ 5.5V
1.65V ~ 5.5V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
10-VSSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount