ADP3430JCPZ-RL
ADP3430JCPZ-RL
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
History Price: $0.87000
In Stock: 30900
ADP3430JCPZ-RL vs ADP2323ACPZ-R7
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 20V
Frequency - Switching
-
600kHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
-
No
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
32-WFQFN Exposed Pad, CSP
Supplier Device Package
-
32-LFCSP-WQ (5x5)