ADP3180JRU-REEL7
ADP3180JRU-REEL7
Active
Description:  SYNCHRONOUS BUCK CONTROLLER
Manufacturer:  Analog Devices
History Price: $1.19000
In Stock: 38800
ADP3180JRU-REEL7 vs ADP3158JR-REEL
Series
ADP3180
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
4
4
Output Phases
4
1
Voltage - Supply (Vcc/Vdd)
12V
5V, 12V
Frequency - Switching
250kHz ~ 4MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good, Ramp
Current Limit, Frequency Control
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
16-SOIC