Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP3180JRU-REEL7
ADP3180JRU-REEL7
Active
PMIC - DC DC Switching Controllers
Description:
SYNCHRONOUS BUCK CONTROLLER
Manufacturer:
Analog Devices
Datasheet:
ADP3180JRU-REEL7 Datasheet
History Price: $1.19000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP3180JRU-REEL7 vs ADP3042ARU-REEL7
Part No
ADP3180JRU-REEL7
ADP3042ARU-REEL7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
ADP3180
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Type
PWM
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
4
-
Output Phases
4
-
Voltage - Supply (Vcc/Vdd)
12V
-
Frequency - Switching
250kHz ~ 4MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good, Ramp
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP