Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP3180JRU-REEL7
ADP3180JRU-REEL7
Active
PMIC - DC DC Switching Controllers
Description:
SYNCHRONOUS BUCK CONTROLLER
Manufacturer:
Analog Devices
Datasheet:
ADP3180JRU-REEL7 Datasheet
History Price: $1.19000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP3180JRU-REEL7 vs ADP1883ARMZ-1.0-R7
Part No
ADP3180JRU-REEL7
ADP1883ARMZ-1.0-R7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
ADP3180
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
4
1
Output Phases
4
1
Voltage - Supply (Vcc/Vdd)
12V
3V ~ 20V
Frequency - Switching
250kHz ~ 4MHz
1MHz
Duty Cycle (Max)
-
45%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good, Ramp
Enable
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-TSSOP
10-MSOP