ADP3180JRU-REEL7
ADP3180JRU-REEL7
Active
Description:  SYNCHRONOUS BUCK CONTROLLER
Manufacturer:  Analog Devices
History Price: $1.19000
In Stock: 38800
ADP3180JRU-REEL7 vs ADP1883ARMZ-0.6-R7
Series
ADP3180
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
4
1
Output Phases
4
1
Voltage - Supply (Vcc/Vdd)
12V
2.75V ~ 20V
Frequency - Switching
250kHz ~ 4MHz
600kHz
Duty Cycle (Max)
-
65%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Power Good, Ramp
Enable
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-TSSOP
10-MSOP