Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP3042ARU-REEL7
ADP3042ARU-REEL7
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST 29TSSOP
Manufacturer:
Analog Devices
Datasheet:
ADP3042ARU-REEL7 Datasheet
History Price: $2.41000
In Stock: 8900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP3042ARU-REEL7 vs ADP2323ACPZ-R7
Part No
ADP3042ARU-REEL7
ADP2323ACPZ-R7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 20V
Frequency - Switching
-
600kHz
Duty Cycle (Max)
-
90%
Synchronous Rectifier
-
No
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
32-WFQFN Exposed Pad, CSP
Supplier Device Package
28-TSSOP
32-LFCSP-WQ (5x5)