ADP3042ARU-REEL7
ADP3042ARU-REEL7
Obsolete
Description:  IC REG CTRLR BOOST 29TSSOP
Manufacturer:  Analog Devices
History Price: $2.41000
In Stock: 8900
ADP3042ARU-REEL7 vs ADP1883ARMZ-0.6-R7
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
2.75V ~ 20V
Frequency - Switching
-
600kHz
Duty Cycle (Max)
-
65%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-TSSOP
10-MSOP