ADP3040ARMZ-REEL7
ADP3040ARMZ-REEL7
Obsolete
Description:  IC REG PWM BOOST 8MSOP
Manufacturer:  Analog Devices
History Price: $2.75000
In Stock: 13070
ADP3040ARMZ-REEL7 vs ADP3180JRU-REEL7
Series
-
ADP3180
Packaging
Bulk
Bulk
Status
Obsolete
Active
Output Type
-
PWM
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
4
Output Phases
-
4
Voltage - Supply (Vcc/Vdd)
-
12V
Frequency - Switching
-
250kHz ~ 4MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Power Good, Ramp
Operating Temperature
-
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
28-TSSOP