ADP1972ARUZ-R7
ADP1972ARUZ-R7
Active
Description:  IC REG CTRLR BUCK 16TSSOP
Manufacturer:  Analog Devices
History Price: $11.93000
In Stock: 10100
ADP1972ARUZ-R7 vs ADP3158JR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
4
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
6V ~ 60V
-
Frequency - Switching
50kHz ~ 300kHz
-
Duty Cycle (Max)
97.37%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Soft Start
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC