Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP1972ARUZ-R7
ADP1972ARUZ-R7
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 16TSSOP
Manufacturer:
Analog Devices
Datasheet:
ADP1972ARUZ-R7 Datasheet
History Price: $11.93000
In Stock: 41565
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP1972ARUZ-R7 vs ADP2323ACPZ-R7
Part No
ADP1972ARUZ-R7
ADP2323ACPZ-R7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
6V ~ 60V
4.5V ~ 20V
Frequency - Switching
50kHz ~ 300kHz
600kHz
Duty Cycle (Max)
97.37%
90%
Synchronous Rectifier
Yes
No
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Soft Start
Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
32-WFQFN Exposed Pad, CSP
Supplier Device Package
16-TSSOP
32-LFCSP-WQ (5x5)