ADP1879ACPZ-0.3-R7
ADP1879ACPZ-0.3-R7
Obsolete
Description:  IC REG CTRLR BUCK 14LFCSP
Manufacturer:  Analog Devices
History Price: $1.97000
In Stock: 49630
ADP1879ACPZ-0.3-R7 vs ADP32120091MNR2G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
2.95V ~ 20V
-
Frequency - Switching
300kHz
-
Duty Cycle (Max)
84%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable, Power Good, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
14-WFDFN Exposed Pad, CSP
-
Supplier Device Package
14-LFCSP-WD (4x3)
-