Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP1879ACPZ-0.3-R7
ADP1879ACPZ-0.3-R7
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 14LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADP1879ACPZ-0.3-R7 Datasheet
History Price: $1.97000
In Stock: 49630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP1879ACPZ-0.3-R7 vs ADP3158JR
Part No
ADP1879ACPZ-0.3-R7
ADP3158JR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
4
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.95V ~ 20V
-
Frequency - Switching
300kHz
-
Duty Cycle (Max)
84%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Power Good, Soft Start
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad, CSP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-LFCSP-WD (4x3)
16-SOIC