ADP1879ACPZ-0.3-R7
ADP1879ACPZ-0.3-R7
Obsolete
Description:  IC REG CTRLR BUCK 14LFCSP
Manufacturer:  Analog Devices
History Price: $1.97000
In Stock: 49630
ADP1879ACPZ-0.3-R7 vs ADP1878ACPZ-0.6-R7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.95V ~ 20V
2.95V ~ 20V
Frequency - Switching
300kHz
600kHz
Duty Cycle (Max)
84%
65%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Power Good, Soft Start
Enable, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad, CSP
14-WFDFN Exposed Pad, CSP
Supplier Device Package
14-LFCSP-WD (4x3)
14-LFCSP-WD (4x3)