ADP1873ARMZ-0.3-R7
ADP1873ARMZ-0.3-R7
Active
Description:  IC REG CTRLR BUCK 10MSOP
Manufacturer:  Analog Devices
History Price: $3.37000
In Stock: 25900
ADP1873ARMZ-0.3-R7 vs ADP5051ACPZ-R7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
4
Output Phases
1
4
Voltage - Supply (Vcc/Vdd)
2.75V ~ 20V
4.5V ~ 15V
Frequency - Switching
300kHz
250kHz ~ 1.4MHz
Duty Cycle (Max)
84%
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
I2C
Control Features
Enable
Enable, Frequency Control, Power Good, Soft Start, Watchdog
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
48-WFQFN Exposed Pad, CSP
Supplier Device Package
10-MSOP
48-LFCSP (7x7)