Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP1870ACPZ-1.0-R7
ADP1870ACPZ-1.0-R7
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 10LFCSP
Manufacturer:
Analog Devices
Datasheet:
ADP1870ACPZ-1.0-R7 Datasheet
History Price: $2.01000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP1870ACPZ-1.0-R7 vs ADP5051ACPZ-R7
Part No
ADP1870ACPZ-1.0-R7
ADP5051ACPZ-R7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
4
Output Phases
1
4
Voltage - Supply (Vcc/Vdd)
3.25V ~ 20V
4.5V ~ 15V
Frequency - Switching
1MHz
250kHz ~ 1.4MHz
Duty Cycle (Max)
45%
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
I2C
Control Features
Enable
Enable, Frequency Control, Power Good, Soft Start, Watchdog
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, CSP
48-WFQFN Exposed Pad, CSP
Supplier Device Package
10-LFCSP-WD (3x3)
48-LFCSP (7x7)