ADP1870ACPZ-1.0-R7
ADP1870ACPZ-1.0-R7
Active
Description:  IC REG CTRLR BUCK 10LFCSP
Manufacturer:  Analog Devices
History Price: $2.01000
In Stock: 34040
ADP1870ACPZ-1.0-R7 vs ADP3180JRU-REEL7
Series
-
ADP3180
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
4
Output Phases
1
4
Voltage - Supply (Vcc/Vdd)
3.25V ~ 20V
12V
Frequency - Switching
1MHz
250kHz ~ 4MHz
Duty Cycle (Max)
45%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Current Limit, Enable, Power Good, Ramp
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, CSP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-LFCSP-WD (3x3)
28-TSSOP