ADP1870ACPZ-1.0-R7
ADP1870ACPZ-1.0-R7
Active
Description:  IC REG CTRLR BUCK 10LFCSP
Manufacturer:  Analog Devices
History Price: $2.01000
In Stock: 21600
ADP1870ACPZ-1.0-R7 vs ADP3040ARM-REEL7
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
3.25V ~ 20V
-
Frequency - Switching
1MHz
-
Duty Cycle (Max)
45%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Enable
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad, CSP
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-LFCSP-WD (3x3)
8-MSOP