Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP1864AUJZ-R7
ADP1864AUJZ-R7
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK TSOT23-6
Manufacturer:
Analog Devices
Datasheet:
ADP1864AUJZ-R7 Datasheet
History Price: $3.79000
In Stock: 3395
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP1864AUJZ-R7 vs ADP3161JR-REEL7
Part No
ADP1864AUJZ-R7
ADP3161JR-REEL7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
3.15V ~ 14V
5V, 12V
Frequency - Switching
580kHz
Up to 2MHz
Duty Cycle (Max)
100%
50%
Synchronous Rectifier
No
Yes
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-6
16-SOIC