ADP1864AUJZ-R7
ADP1864AUJZ-R7
Active
Description:  IC REG CTRLR BUCK TSOT23-6
Manufacturer:  Analog Devices
History Price: $3.79000
In Stock: 28300
ADP1864AUJZ-R7 vs ADP3040ARM-REEL7
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
3.15V ~ 14V
-
Frequency - Switching
580kHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TSOT-6
8-MSOP