Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Analog Devices ADP1864AUJZ-R7
ADP1864AUJZ-R7
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK TSOT23-6
Manufacturer:
Analog Devices
Datasheet:
ADP1864AUJZ-R7 Datasheet
History Price: $3.79000
In Stock: 28300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADP1864AUJZ-R7 vs ADP1882ARMZ-0.6-R7
Part No
ADP1864AUJZ-R7
ADP1882ARMZ-0.6-R7
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.15V ~ 14V
2.75V ~ 20V
Frequency - Switching
580kHz
600kHz
Duty Cycle (Max)
100%
65%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit
Enable
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TSOT-6
10-MSOP