ADP1853ACPZ-R7
ADP1853ACPZ-R7
Active
Description:  IC REG CTRLR BUCK 20LFCSP
Manufacturer:  Analog Devices
History Price: $4.58000
In Stock: 47200
ADP1853ACPZ-R7 vs ADP3199AJCPZ-RL
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
2.75V ~ 20V
-
Frequency - Switching
200kHz ~ 1.5MHz
-
Duty Cycle (Max)
90%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
20-WFQFN Exposed Pad, CSP
-
Supplier Device Package
20-LFCSP (4x4)
-