ADP1853ACPZ-R7
ADP1853ACPZ-R7
Active
Description:  IC REG CTRLR BUCK 20LFCSP
Manufacturer:  Analog Devices
History Price: $4.58000
In Stock: 47200
ADP1853ACPZ-R7 vs ADP1972ARUZ-RL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.75V ~ 20V
6V ~ 60V
Frequency - Switching
200kHz ~ 1.5MHz
50kHz ~ 300kHz
Duty Cycle (Max)
90%
97.37%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad, CSP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-LFCSP (4x4)
16-TSSOP